Taiyo Yuden Co., Ltd. Fixed Inductors MDWK4040TR68MM

Description
680nH Shielded Wirewound Inductor 7.3A 16mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 7.3A 16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-4446-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4446-1-ND
Fixed Inductors 587-4446-1-ND
680nH Shielded Wirewound Inductor 7.3A 16mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 7.3A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-4446-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4446-2-ND
Fixed Inductors 587-4446-2-ND
680nH Shielded Wirewound Inductor 7.3A 16mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 7.3A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-4446-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4446-6-ND
Fixed Inductors 587-4446-6-ND
680nH Shielded Wirewound Inductor 7.3A 16mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 7.3A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - MDWK4040TR68MM - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MDWK4040TR68MM
Fixed Inductors MDWK4040TR68MM
FIXED IND 680NH 7.3A 16 MOHM SMD

FIXED IND 680NH 7.3A 16 MOHM SMD

Supplier's Site Datasheet
Inductor, Wirewound, 0.68Uh, 7.3A; Inductance Taiyo Yuden - 55AC1012 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.68Uh, 7.3A; Inductance Taiyo Yuden
55AC1012
Inductor, Wirewound, 0.68Uh, 7.3A; Inductance Taiyo Yuden 55AC1012
INDUCTOR, WIREWOUND, 0.68UH, 7.3A; Inductance:680nH; RMS Current (Irms):7.3A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:MCOIL MD Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.68UH, 7.3A; Inductance:680nH; RMS Current (Irms):7.3A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:MCOIL MD Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-4446-1-ND MDWK4040TR68MM 55AC1012
Product Name Fixed Inductors Fixed Inductors Inductor, Wirewound, 0.68Uh, 7.3A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details