Taiyo Yuden Co., Ltd. Fixed Inductors MDMK4040T2R2MFV

Description
2.2µH Shielded Wirewound Inductor 92mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 92mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-4131-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4131-2-ND
Fixed Inductors 587-4131-2-ND
2.2µH Shielded Wirewound Inductor 92mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 92mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MDMK4040T2R2MFV
788394-MDMK4040T2R2MFV
Fixed Inductors - MDMK4040T2R2MFV 788394-MDMK4040T2R2MFV
Manufacturer: Taiyo Yuden Win Source Part Number: 788394-MDMK4040T2R2M FV Series: MCOIL, MD Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Metal Test Frequency: 100kHz Family Name: MD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 92 mOhm Max Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Height - Seated (Maximum): 0.047" (1.20mm) ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 788394-MDMK4040T2R2MFV
Series: MCOIL, MD
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Test Frequency: 100kHz
Family Name: MD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 92 mOhm Max
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Maximum): 0.047" (1.20mm)
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Automotive 2.2uH 100KHz 2.5A Inductor and Choke - 71-MDMK4040T2R2MFV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 2.5A Inductor and Choke
71-MDMK4040T2R2MFV
Automotive 2.2uH 100KHz 2.5A Inductor and Choke 71-MDMK4040T2R2MFV
Inductor Power Wirewound 2.2uH 20% 100KHz Metal 2.5A 0.092Ohm DCR 1515 Automotive T/R Product overview: MDMK4040T2R2MFV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDMK4040T2R2MFV can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 2.2uH 20% 100KHz Metal 2.5A 0.092Ohm DCR 1515 Automotive T/R Product overview: MDMK4040T2R2MFV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDMK4040T2R2MFV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind Power Wirewound 2.2uH 20% 100KHz Metal 2.5A Embossed T/R - 782-MDMK4040T2R2MFV - Utmel Electronic Limited
Hong Kong, China
Ind Power Wirewound 2.2uH 20% 100KHz Metal 2.5A Embossed T/R
782-MDMK4040T2R2MFV
Ind Power Wirewound 2.2uH 20% 100KHz Metal 2.5A Embossed T/R 782-MDMK4040T2R2MFV
Ind Power Wirewound 2.2uH 20% 100KHz Metal 2.5A Embossed T/R

Ind Power Wirewound 2.2uH 20% 100KHz Metal 2.5A Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-4131-2-ND 788394-MDMK4040T2R2MFV 71-MDMK4040T2R2MFV 782-MDMK4040T2R2MFV
Product Name Fixed Inductors Fixed Inductors - MDMK4040T2R2MFV Automotive 2.2uH 100KHz 2.5A Inductor and Choke Ind Power Wirewound 2.2uH 20% 100KHz Metal 2.5A Embossed T/R
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details