Taiyo Yuden Co., Ltd. Fixed Inductors MDMK4040T1R5MF

Description
1.5µH Shielded Wirewound Inductor 3.3A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3.3A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3242-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3242-2-ND
Fixed Inductors 587-3242-2-ND
1.5µH Shielded Wirewound Inductor 3.3A 65mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.3A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-3242-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3242-1-ND
Fixed Inductors 587-3242-1-ND
1.5µH Shielded Wirewound Inductor 3.3A 65mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.3A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-3242-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3242-6-ND
Fixed Inductors 587-3242-6-ND
1.5µH Shielded Wirewound Inductor 3.3A 65mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.3A 65mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MDMK4040T1R5MF
1075750-MDMK4040T1R5MF
Fixed Inductors - MDMK4040T1R5MF 1075750-MDMK4040T1R5MF
Manufacturer: Taiyo Yuden Win Source Part Number: 1075750-MDMK4040T1R5 MF Packaging: Reel - TR Type: Wirewound Current Rating: 3.3A Inductance: 1.5μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.7A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 65 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1075750-MDMK4040T1R5MF
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.3A
Inductance: 1.5μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 3.7A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 65 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
1.5uH 100KHz 3.3A Inductor and Choke - 71-MDMK4040T1R5MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 100KHz 3.3A Inductor and Choke
71-MDMK4040T1R5MF
1.5uH 100KHz 3.3A Inductor and Choke 71-MDMK4040T1R5MF
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Metal 3.3A 0.065Ohm DCR 1515 T/R Product overview: MDMK4040T1R5MF from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDMK4040T1R5MF can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Metal 3.3A 0.065Ohm DCR 1515 T/R Product overview: MDMK4040T1R5MF from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDMK4040T1R5MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 1.5UH 3.3A 65 MOHM SMD - 782-MDMK4040T1R5MF - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 3.3A 65 MOHM SMD
782-MDMK4040T1R5MF
FIXED IND 1.5UH 3.3A 65 MOHM SMD 782-MDMK4040T1R5MF
FIXED IND 1.5UH 3.3A 65 MOHM SMD

FIXED IND 1.5UH 3.3A 65 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3242-2-ND 1075750-MDMK4040T1R5MF 71-MDMK4040T1R5MF 782-MDMK4040T1R5MF
Product Name Fixed Inductors Fixed Inductors - MDMK4040T1R5MF 1.5uH 100KHz 3.3A Inductor and Choke FIXED IND 1.5UH 3.3A 65 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details