Inductor Power Shielded Wirewound 1uH 20% 100KHz Metal 3.5A 0.047Ohm DCR 1515 T/R Product overview: MDMK4040T1R0MF from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDMK4040T1R0MF can be used for catalog matching and distributor lookup.
Manufacturer: Taiyo Yuden
Win Source Part Number: 1221568-MDMK4040T1R0
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 7.5A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 47mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Current Rating (Amps): 3.5A
Inductance Frequency - Test: 100kHz
1µH Shielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MDMK4040T1R0MF | 1221568-MDMK4040T1R0MF | 587-3240-2-ND |
| Product Name | 1uH 100KHz 3.5A Inductor and Choke | Fixed Inductors - MDMK4040T1R0MF | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Technology | Standard; Wirewound | ||
| Application | RF Choke |