470nH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard
Manufacturer: Taiyo Yuden
Win Source Part Number: 884500-MDMK3030TR47M
Series: MCOIL™, MD
Operating Temperature Range: -40°C ~ 125°C
Features: 470 nH Shielded Wirewound Inductor 4.2 A 27mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8504.50.8000
Other Part Number: LM MDMK3030TR47MM, 587-4124-2, 587-4124-1, 587-4124-6
Inductor Power Wirewound 0.47uH 20% 1MHz Metal 4.2A 0.027Ohm DCR 1212 T/R Product overview: MDMK3030TR47MM from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 1MHz, 4.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 1MHz, 4.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDMK3030TR47MM can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-4124-1-ND | 884500-MDMK3030TR47MM | 71-MDMK3030TR47MM |
| Product Name | Fixed Inductors | Fixed Inductors - MDMK3030TR47MM | 0.47uH 1MHz 4.2A Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |