Taiyo Yuden Co., Ltd. Fixed Inductors MCHK2012TR24M

Description
240nH Shielded Multilayer Inductor 4.32A 24mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
240nH Shielded Multilayer Inductor 4.32A 24mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-5629-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5629-1-ND
Fixed Inductors 587-5629-1-ND
240nH Shielded Multilayer Inductor 4.32A 24mOhm Max 0805 (2012 Metric)

240nH Shielded Multilayer Inductor 4.32A 24mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5629-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5629-6-ND
Fixed Inductors 587-5629-6-ND
240nH Shielded Multilayer Inductor 4.32A 24mOhm Max 0805 (2012 Metric)

240nH Shielded Multilayer Inductor 4.32A 24mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-5629-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-5629-2-ND
Fixed Inductors 587-5629-2-ND
240nH Shielded Multilayer Inductor 4.32A 24mOhm Max 0805 (2012 Metric)

240nH Shielded Multilayer Inductor 4.32A 24mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 4.32A 24MOHM Inductor and Choke - 71-MCHK2012TR24M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.32A 24MOHM Inductor and Choke
71-MCHK2012TR24M
SMD 4.32A 24MOHM Inductor and Choke 71-MCHK2012TR24M
FIXED IND 240NH 4.32A 24MOHM SMD Product overview: MCHK2012TR24M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.32A, 24MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.32A, 24MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCHK2012TR24M can be used for catalog matching and distributor lookup.

FIXED IND 240NH 4.32A 24MOHM SMD Product overview: MCHK2012TR24M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.32A, 24MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.32A, 24MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCHK2012TR24M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1153050-MCHK2012TR24M
Inductors, Coils, Chokes - Fixed Inductors 1153050-MCHK2012TR24M
Win Source Part Number: 1153050-MCHK2012TR24 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: MCOIL™, MC Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 240 nH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 24mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.32 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: 587-5629-2,587-5629- 1,MF MCHK2012TR24M,587-56 29-6

Win Source Part Number: 1153050-MCHK2012TR24M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MCOIL™, MC
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 240 nH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 24mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.32 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: 587-5629-2,587-5629-1,MF MCHK2012TR24M,587-5629-6

Buy Now Datasheet
Inductor, Multilayer, 0.24Uh, 3.6A; Inductance Taiyo Yuden - 16AC2469 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 0.24Uh, 3.6A; Inductance Taiyo Yuden
16AC2469
Inductor, Multilayer, 0.24Uh, 3.6A; Inductance Taiyo Yuden 16AC2469
INDUCTOR, MULTILAYER, 0.24UH, 3.6A; Inductance:240nH; DC Resistance Max:0.024ohm; Self Resonant Frequency:-; DC Current Rating:3.6A; Product Range:MCOIL MC series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 0.24UH, 3.6A; Inductance:240nH; DC Resistance Max:0.024ohm; Self Resonant Frequency:-; DC Current Rating:3.6A; Product Range:MCOIL MC series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-5629-1-ND 71-MCHK2012TR24M 1153050-MCHK2012TR24M 16AC2469
Product Name Fixed Inductors SMD 4.32A 24MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Multilayer, 0.24Uh, 3.6A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Metal Metal
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details