CAP CER 10000PF 50V X7R 0805
CAP CER 10000PF 50V X7R 0805
CAP CER 10000PF 50V X7R 0805
CAP CER 10000PF 50V X7R 0805
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-MCASU21GSB7103KTNA01TR-ND | 587-MCASU21GSB7103KTNA01DKR-ND | MCASU21GSB7103KTNA01 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |