CAP CER 3.9PF 50V C0G/NP0 0402
CAP CER 3.9PF 50V C0G/NP0 0402
CAP CER 3.9PF 50V C0G/NP0 0402
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MCASU105SCG3R9BFNA01DKR-ND | 587-MCASU105SCG3R9BFNA01CT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 50 volts | 50 volts |