Win Source Part Number: 1359293-MCASU105SCG3
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: MCAS
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: MCASU10
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
CAP CER 330PF 50V C0G/NP0 0402 Product overview: MCASU105SCG331JFNA01
CAP CER 330PF 50V C0G/NP0 0402
CAP CER 330PF 50V C0G/NP0 0402
CAP CER 330PF 50V C0G/NP0 0402
CAP CER 330PF 50V C0G/NP0 0402
CAP CER 330PF 50V C0G/NP0 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359293-MCASU105SCG331JFNA01 | 60-MCASU105SCG331JFNA01 | 587-MCASU105SCG331JFNA01TR-ND | 587-MCASU105SCG331JFNA01DKR-ND | MCASU105SCG331JFNA01 | MCASU105SCG331JFNA01 |
| Product Name | Capacitors - Ceramic Capacitors | 330PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |