CAP CER 22PF 50V C0G/NP0 0402
CAP CER 22PF 50V C0G/NP0 0402
CAP CER 22PF 50V C0G/NP0 0402
CAP CER 22PF 50V C0G/NP0 0402
CAP CER 22PF 50V C0G/NP0 0402
| DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-MCASU105SCG220JFNA01TR-ND | 587-MCASU105SCG220JFNA01DKR-ND | MCASU105SCG220JFNA01 | MCASU105SCG220JFNA01 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |