Taiyo Yuden Co., Ltd. Ceramic Capacitors MCASU063SCG820JFNA01

Description
CAP CER 82PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 82PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MCASU063SCG820JFNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 82PF 50V C0G/NP0 0201

CAP CER 82PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - MCASU063SCG820JFNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MCASU063SCG820JFNA01
Ceramic Capacitors MCASU063SCG820JFNA01
CAP CER 82PF 50V C0G/NP0 0201

CAP CER 82PF 50V C0G/NP0 0201

Supplier's Site
Capacitors - Ceramic Capacitors - MCASU063SCG820JFNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MCASU063SCG820JFNA01
Capacitors - Ceramic Capacitors MCASU063SCG820JFNA01
CAP CER 82PF 50V C0G/NP0 0201

CAP CER 82PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-MCASU063SCG820JFNA01TR-ND MCASU063SCG820JFNA01 MCASU063SCG820JFNA01
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details