CAP CER 0.9PF 10V C0G 01005
CAP CER 0.9PF 10V C0G 01005
CAP CER 0.9PF 10V C0G 01005
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MCASL042SCG0R9CWNA01TR-ND | 587-MCASL042SCG0R9CWNA01DKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 10 volts | 10 volts |