CAP CER 2.2UF 100V X7S 1206
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 587-MCASH31LAC7225MTCA01TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.2 microF |