CAP CER 1UF 100V X7S 0805
CAP CER 1UF 100V X7S 0805
CAP CER 1UF 100V X7S 0805
CAP CER 1UF 100V X7S 0805
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-MCASH21GBC7105MTCA01TR-ND | 587-MCASH21GBC7105MTCA01DKR-ND | MCASH21GBC7105MTCA01 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |