Taiyo Yuden Co., Ltd. Ceramic Capacitors MCASH105SB7222MFCA1J

Description
CAP CER 2200PF 100V X7R 0402
Request a Quote Datasheet
Description
CAP CER 2200PF 100V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MCASH105SB7222MFCA1JTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 100V X7R 0402

CAP CER 2200PF 100V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MCASH105SB7222MFCA1J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MCASH105SB7222MFCA1J
Capacitors - Ceramic Capacitors MCASH105SB7222MFCA1J
CAP CER 2200PF 100V X7R 0402

CAP CER 2200PF 100V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MCASH105SB7222MFCA1JTR-ND MCASH105SB7222MFCA1J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details