Taiyo Yuden Co., Ltd. Ceramic Capacitors MBJCT168BB7224MTPA01

Description
CAP CER 0.22UF 25V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.22UF 25V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MBJCT168BB7224MTPA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 25V X7R 0603

CAP CER 0.22UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - MBJCT168BB7224MTPA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MBJCT168BB7224MTPA01
Ceramic Capacitors MBJCT168BB7224MTPA01
CAP CER 0.22UF 25V X7R 0603

CAP CER 0.22UF 25V X7R 0603

Supplier's Site
Capacitors - Ceramic Capacitors - MBJCT168BB7224MTPA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MBJCT168BB7224MTPA01
Capacitors - Ceramic Capacitors MBJCT168BB7224MTPA01
CAP CER 0.22UF 25V X7R 0603

CAP CER 0.22UF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-MBJCT168BB7224MTPA01TR-ND MBJCT168BB7224MTPA01 MBJCT168BB7224MTPA01
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers