Taiyo Yuden Co., Ltd. Ceramic Capacitors MBASU105SB7681KFNA01

Description
CAP CER 680PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 680PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MBASU105SB7681KFNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MBASU105SB7681KFNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MBASU105SB7681KFNA01
Capacitors - Ceramic Capacitors MBASU105SB7681KFNA01
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Supplier's Site
Ceramic Capacitors - MBASU105SB7681KFNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MBASU105SB7681KFNA01
Ceramic Capacitors MBASU105SB7681KFNA01
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-MBASU105SB7681KFNA01TR-ND MBASU105SB7681KFNA01 MBASU105SB7681KFNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1572-1190-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers