Taiyo Yuden Co., Ltd. Ceramic Capacitors MBASU063SCG1R5BFNA01

Description
CAP CER 1.5PF 50V C0G 0201
Request a Quote Datasheet
Description
CAP CER 1.5PF 50V C0G 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MBASU063SCG1R5BFNA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 50V C0G 0201

CAP CER 1.5PF 50V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MBASU063SCG1R5BFNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 50V C0G 0201

CAP CER 1.5PF 50V C0G 0201

Buy Now Datasheet
Ceramic Capacitors - 587-MBASU063SCG1R5BFNA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 50V C0G 0201

CAP CER 1.5PF 50V C0G 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-MBASU063SCG1R5BFNA01DKR-ND 587-MBASU063SCG1R5BFNA01TR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details