Taiyo Yuden Co., Ltd. Ceramic Capacitors MBARQ167SCG620JTRA01

Description
CAP CER 62PF 250V C0G/CG 0603
Request a Quote Datasheet
Description
CAP CER 62PF 250V C0G/CG 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MBARQ167SCG620JTRA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 62PF 250V C0G/CG 0603

CAP CER 62PF 250V C0G/CG 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MBARQ167SCG620JTRA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MBARQ167SCG620JTRA01
Capacitors - Ceramic Capacitors MBARQ167SCG620JTRA01
CAP CER 62PF 250V C0G/CG 0603

CAP CER 62PF 250V C0G/CG 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MBARQ167SCG620JTRA01TR-ND MBARQ167SCG620JTRA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX103M050K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers