Taiyo Yuden Co., Ltd. Fixed Inductors MAKK2520TR33M

Description
330nH Shielded Wirewound Inductor 3.5A 38mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 3.5A 38mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MAKK2520TR33M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MAKK2520TR33M-ND
Fixed Inductors MAKK2520TR33M-ND
330nH Shielded Wirewound Inductor 3.5A 38mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 3.5A 38mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MAKK2520TR33M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers