Inductor Power Chip Wirewound 4.7uH 20% 2MHz Metal 0.95A 0.38Ohm DCR 0806 T/R Product overview: MAKK2016T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 2MHz, 0.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 2MHz, 0.95A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MAKK2016T4R7M can be used for catalog matching and distributor lookup.
Manufacturer: Taiyo Yuden
Win Source Part Number: 1065650-MAKK2016T4R7
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 4.7μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 950mA
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 380 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
4.7µH Shielded Wirewound Inductor 1A 380mOhm Max 0806 (2016 Metric)
4.7µH Shielded Wirewound Inductor 1A 380mOhm Max 0806 (2016 Metric)
4.7µH Shielded Wirewound Inductor 1A 380mOhm Max 0806 (2016 Metric)
4.7uH ±20% 950mA 0806 Power Inductors ROHS
FIXED IND 4.7UH 1A 380 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-MAKK2016T4R7M | 1065650-MAKK2016T4R7M | 587-5927-2-ND | MAKK2016T4R7M | MAKK2016T4R7M |
| Product Name | 4.7uH 2MHz 0.95A Inductor and Choke | Fixed Inductors - MAKK2016T4R7M | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Standard; Wirewound | Wirewound; Drum Core, Wirewound |