Taiyo Yuden Co., Ltd. Ceramic Capacitors MAASU105SB7473KFCA01

Description
CAP CER 0.047UF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MAASU105SB7473KFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V X7R 0402

CAP CER 0.047UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 587-MAASU105SB7473KFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V X7R 0402

CAP CER 0.047UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 587-MAASU105SB7473KFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V X7R 0402

CAP CER 0.047UF 50V X7R 0402

Buy Now Datasheet
Cap, 0.047Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden - 57AK4874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
57AK4874
Cap, 0.047Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden 57AK4874
CAP, 0.047UF, 50V, MLCC, 0402; Capacitance:0.047µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

CAP, 0.047UF, 50V, MLCC, 0402; Capacitance:0.047µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden - 57AK4873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
57AK4873
Cap, 0.047Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden 57AK4873
CAP, 0.047UF, 50V, MLCC, 0402; Capacitance:0.047µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

CAP, 0.047UF, 50V, MLCC, 0402; Capacitance:0.047µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-MAASU105SB7473KFCA01TR-ND 587-MAASU105SB7473KFCA01DKR-ND 57AK4874
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details