Taiyo Yuden Co., Ltd. Ceramic Capacitors MAASU105SB7333KFCA01

Description
CAP CER 0.033UF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.033UF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MAASU105SB7333KFCA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 50V X7R 0402

CAP CER 0.033UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 587-MAASU105SB7333KFCA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 50V X7R 0402

CAP CER 0.033UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 587-MAASU105SB7333KFCA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 50V X7R 0402

CAP CER 0.033UF 50V X7R 0402

Buy Now Datasheet
Cap, 0.033Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden - 57AK4866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
57AK4866
Cap, 0.033Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden 57AK4866
CAP, 0.033UF, 50V, MLCC, 0402; Capacitance:0.033µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

CAP, 0.033UF, 50V, MLCC, 0402; Capacitance:0.033µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden - 57AK4865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
57AK4865
Cap, 0.033Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden 57AK4865
CAP, 0.033UF, 50V, MLCC, 0402; Capacitance:0.033µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

CAP, 0.033UF, 50V, MLCC, 0402; Capacitance:0.033µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-MAASU105SB7333KFCA01TR-ND 587-MAASU105SB7333KFCA01DKR-ND 57AK4866
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.033Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers