CAP CER 220PF 50V X7R 0402
CAP CER 220PF 50V X7R 0402
CAP CER 220PF 50V X7R 0402
CAP, 220PF, 50V, MLCC, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes
CAP, 220PF, 50V, MLCC, 0402; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MAAS Series; Product Length:1mm RoHS Compliant: Yes
CAP CER 220PF 50V X7R 0402
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-MAASU105SB7221MFCA01TR-ND | 587-MAASU105SB7221MFCA01DKR-ND | 57AK4856 | MAASU105SB7221MFCA01 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 220Pf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |