CAP CER 6.8UF 25V X7R 1210
CAP CER 6.8UF 25V X7R 1210
CAP CER 6.8UF 25V X7R 1210
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MAAST32NSB7685KTCA01DKR-ND | 587-MAAST32NSB7685KTCA01TR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 6.8 microF | 6.8 microF |