Taiyo Yuden Co., Ltd. Fixed Inductors LSXND6060YEL2R2NMG

Description
FIXED IND 2.2UH 3.6A 28.6 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.6A 28.6 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LSXND6060YEL2R2NMGDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 3.6A 28.6 MOHM

FIXED IND 2.2UH 3.6A 28.6 MOHM

Buy Now Datasheet
Fixed Inductors - 587-LSXND6060YEL2R2NMGCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 3.6A 28.6 MOHM

FIXED IND 2.2UH 3.6A 28.6 MOHM

Buy Now Datasheet
Fixed Inductors - 587-LSXND6060YEL2R2NMGTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 3.6A 28.6 MOHM

FIXED IND 2.2UH 3.6A 28.6 MOHM

Buy Now Datasheet
Inductance Taiyo Yuden - 50AK8732 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Taiyo Yuden
50AK8732
Inductance Taiyo Yuden 50AK8732
Inductance:2.2µH; RMS Current (Irms):3.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):7.3A; Product Range:LSXN Series; Inductor Case / Package:-; DC Resistance Max:0.0286ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Inductance:2.2µH; RMS Current (Irms):3.6A; Inductor Construction:Wirewound; Saturation Current (Isat):7.3A; Product Range:LSXN Series; Inductor Case / Package:-; DC Resistance Max:0.0286ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductance Taiyo Yuden - 50AK8882 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Taiyo Yuden
50AK8882
Inductance Taiyo Yuden 50AK8882
Inductance:2.2µH; RMS Current (Irms):3.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):7.3A; Product Range:LSXN Series; Inductor Case / Package:-; DC Resistance Max:0.0286ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Inductance:2.2µH; RMS Current (Irms):3.6A; Inductor Construction:Wirewound; Saturation Current (Isat):7.3A; Product Range:LSXN Series; Inductor Case / Package:-; DC Resistance Max:0.0286ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LSXND6060YEL2R2NMGDKR-ND 50AK8732
Product Name Fixed Inductors Inductance Taiyo Yuden
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers