Inductance:2.5µH; RMS Current (Irms):1.73A; Inductor Construction:Wirewou
Inductance:2.5µH; RMS Current (Irms):1.73A; Inductor Construction:Wirewou
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 50AK8687 |
| Product Name | Inductance Taiyo Yuden |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Inductance Range | 2.5 microH |
| Inductance Tolerance | 30 (+/- %) |