Taiyo Yuden Co., Ltd. Fixed Inductors LSQPA322525T150KR

Description
FIXED IND 15UH 850MA 253.5 MOHM
Request a Quote Datasheet
Description
FIXED IND 15UH 850MA 253.5 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LSQPA322525T150KRTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 850MA 253.5 MOHM

FIXED IND 15UH 850MA 253.5 MOHM

Buy Now Datasheet
Fixed Inductors - 587-LSQPA322525T150KRCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 850MA 253.5 MOHM

FIXED IND 15UH 850MA 253.5 MOHM

Buy Now Datasheet
Fixed Inductors - 587-LSQPA322525T150KRDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 850MA 253.5 MOHM

FIXED IND 15UH 850MA 253.5 MOHM

Buy Now Datasheet
Power Inductor, Smd, 15Uh, 0.73A; Inductance Taiyo Yuden - 47AK1136 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 15Uh, 0.73A; Inductance Taiyo Yuden
47AK1136
Power Inductor, Smd, 15Uh, 0.73A; Inductance Taiyo Yuden 47AK1136
POWER INDUCTOR, SMD, 15UH, 0.73A; Inductance:15µH; RMS Current (Irms):730mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):730mA; Product Range:LSQPA Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: Yes

POWER INDUCTOR, SMD, 15UH, 0.73A; Inductance:15µH; RMS Current (Irms):730mA; Inductor Construction:Wirewound; Saturation Current (Isat):730mA; Product Range:LSQPA Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Smd, 15Uh, 0.73A; Inductance Taiyo Yuden - 47AK1137 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 15Uh, 0.73A; Inductance Taiyo Yuden
47AK1137
Power Inductor, Smd, 15Uh, 0.73A; Inductance Taiyo Yuden 47AK1137
POWER INDUCTOR, SMD, 15UH, 0.73A; Inductance:15µH; RMS Current (Irms):730mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):730mA; Product Range:LSQPA Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: Yes

POWER INDUCTOR, SMD, 15UH, 0.73A; Inductance:15µH; RMS Current (Irms):730mA; Inductor Construction:Wirewound; Saturation Current (Isat):730mA; Product Range:LSQPA Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LSQPA322525T150KRTR-ND 47AK1136
Product Name Fixed Inductors Power Inductor, Smd, 15Uh, 0.73A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details