FIXED IND 15 UH 0.17A 1.69 OHM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LSQNA201212T150M |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Wirewound; Wirewound |
| Core Material | Ferrite; Ferrite |
| Inductance Range | 15 microH |