Taiyo Yuden Co., Ltd. Fixed Inductors LSCNE2016FETR47MCB

Description
FIXED IND 470NH 3.2A 45 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 470NH 3.2A 45 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LSCNE2016FETR47MCBDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.2A 45 MOHM SMD

FIXED IND 470NH 3.2A 45 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 587-LSCNE2016FETR47MCBCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.2A 45 MOHM SMD

FIXED IND 470NH 3.2A 45 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 587-LSCNE2016FETR47MCBTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 3.2A 45 MOHM SMD

FIXED IND 470NH 3.2A 45 MOHM SMD

Buy Now Datasheet
Inductor,mcoil High Current,0.47Uh±20% ,t&r Taiyo Yuden - 62AK4509 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,mcoil High Current,0.47Uh±20% ,t&r Taiyo Yuden
62AK4509
Inductor,mcoil High Current,0.47Uh±20% ,t&r Taiyo Yuden 62AK4509
INDUCTOR,MCOIL HIGH CURRENT,0.47UH±20% ,T&R

INDUCTOR,MCOIL HIGH CURRENT,0.47UH±20% ,T&R

Supplier's Site
Inductor,mcoil High Current,0.47Uh±20% ,t&r Taiyo Yuden - 62AK4508 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,mcoil High Current,0.47Uh±20% ,t&r Taiyo Yuden
62AK4508
Inductor,mcoil High Current,0.47Uh±20% ,t&r Taiyo Yuden 62AK4508
INDUCTOR,MCOIL HIGH CURRENT,0.47UH±20% ,T&R

INDUCTOR,MCOIL HIGH CURRENT,0.47UH±20% ,T&R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LSCNE2016FETR47MCBDKR-ND 62AK4509
Product Name Fixed Inductors Inductor,mcoil High Current,0.47Uh±20% ,t&r Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer
Core Material Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers