Taiyo Yuden Co., Ltd. Electric Double Layer Capacitors (EDLC), Supercapacitors LP08152R7245

Description
2.4F (EDLC) Supercapacitor 2.7V Radial, Can 120mOhm @ 1kHz
Request a Quote Datasheet
Description
2.4F (EDLC) Supercapacitor 2.7V Radial, Can 120mOhm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 587-6210-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
587-6210-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 587-6210-ND
2.4F (EDLC) Supercapacitor 2.7V Radial, Can 120mOhm @ 1kHz

2.4F (EDLC) Supercapacitor 2.7V Radial, Can 120mOhm @ 1kHz

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - LP08152R7245 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
LP08152R7245
Electric Double Layer Capacitors (EDLC), Supercapacitors LP08152R7245
CAP 2.4F 20% 2.7V T/H

CAP 2.4F 20% 2.7V T/H

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - LP08152R7245 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
LP08152R7245
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors LP08152R7245
CAP 2.4F 20% 2.7V T/H

CAP 2.4F 20% 2.7V T/H

Supplier's Site
Double Layer Capacitor, 2.4F, 20%, Rad; Capacitance Taiyo Yuden - 69AC4800 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 2.4F, 20%, Rad; Capacitance Taiyo Yuden
69AC4800
Double Layer Capacitor, 2.4F, 20%, Rad; Capacitance Taiyo Yuden 69AC4800
DOUBLE LAYER CAPACITOR, 2.4F, 20%, RAD; Capacitance:2.4F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:3.5mm; Lifetime @ Temperature:-; Capacitor Case / Package:Can; ESR:0.12ohm; Height:15mmRoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 2.4F, 20%, RAD; Capacitance:2.4F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:3.5mm; Lifetime @ Temperature:-; Capacitor Case / Package:Can; ESR:0.12ohm; Height:15mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-6210-ND LP08152R7245 LP08152R7245 69AC4800
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Capacitor, 2.4F, 20%, Rad; Capacitance Taiyo Yuden
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF 2.40E6 microF 2.40E6 microF 2.40E6 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers