4.7µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Capacitor,Ceramic,4.
CAP CER 4.7UF 10V X5R 1206
CAP CER 4.7UF 10V X5R 1206
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LMK316BJ475MD-T-ND | 18J2738 | 782-LMK316BJ475MD-T | LMK316BJ475MD-T |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,4.7Uf,10Vdc,20-% Tol,20+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Taiyo Yuden | CAP CER 4.7UF 10V X5R 1206 | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |