0.018µF ±10% 10V Ceramic Capacitor 0603 (1608 Metric)
0.018µF ±10% 10V Ceramic Capacitor 0603 (1608 Metric)
CERAMIC CAPACITOR, 0.018UF, 10V, 0603 10%; Capacitance:18000pF;
CAP CER 0.018UF 10V 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-LMK107SD183KA-TTR-ND | 18J2818 | LMK107SD183KA-T |
| Product Name | Ceramic Capacitors | Ceramic Capacitor, 0.018Uf, 10V, 0603 10%; Capacitance Taiyo Yuden | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF |