1µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
1uF 10V Y5V MLCC Capacitor, 0603 SMD, Tape & Reel Product overview: LMK107F105ZA-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LMK107F105ZA-T can be used for catalog matching and distributor lookup.
Manufacturer: Taiyo Yuden
Win Source Part Number: 923424-LMK107F105ZA-
Series: M
Operating Temperature Range: -30°C ~ 85°C
Features: 1 µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 587-1264-2, 587-1264-1, CE LMK107 F105ZA-T, CE LMK107 F105ZA-T, LMK107F105ZAT, 587-1264-6
CAP CER 1UF 10V Y5V 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-1264-2-ND | 60-LMK107F105ZA-T | 923424-LMK107F105ZA-T | LMK107F105ZA-T |
| Product Name | Ceramic Capacitors | SMD 1uF 10V Capacitor | Ceramic Capacitors - LMK107F105ZA-T | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |