Taiyo Yuden Co., Ltd. Ceramic Capacitors LMK042B7471KC-W

Description
470pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
470pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LMK042B7471KC-W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LMK042B7471KC-W-ND
Ceramic Capacitors LMK042B7471KC-W-ND
470pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

470pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LMK042B7471KC-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
LMK042B7471KC-W
Capacitors - Ceramic Capacitors LMK042B7471KC-W
CAP CER 470PF 10V X7R 01005

CAP CER 470PF 10V X7R 01005

Supplier's Site
Ceramic Capacitors - LMK042B7471KC-W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LMK042B7471KC-W
Ceramic Capacitors LMK042B7471KC-W
CAP CER 470PF 10V X7R 01005

CAP CER 470PF 10V X7R 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LMK042B7471KC-W-ND LMK042B7471KC-W LMK042B7471KC-W
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details