Taiyo Yuden Co., Ltd. SMD 22uF 10V Capacitor LMJ316BB7226KLHT

Description
22uF 10V X7R 10% MLCC Ceramic Capacitor 1206 SMD Product overview: LMJ316BB7226KLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LMJ316BB7226KLHT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 10V X7R 10% MLCC Ceramic Capacitor 1206 SMD Product overview: LMJ316BB7226KLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LMJ316BB7226KLHT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V Capacitor
60-LMJ316BB7226KLHT
SMD 22uF 10V Capacitor 60-LMJ316BB7226KLHT
22uF 10V X7R 10% MLCC Ceramic Capacitor 1206 SMD Product overview: LMJ316BB7226KLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LMJ316BB7226KLHT can be used for catalog matching and distributor lookup.

22uF 10V X7R 10% MLCC Ceramic Capacitor 1206 SMD Product overview: LMJ316BB7226KLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LMJ316BB7226KLHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1224391-LMJ316BB7226KLHT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1224391-LMJ316BB7226KLHT
Capacitors - Ceramic Capacitors 1224391-LMJ316BB7226KLHT
Win Source Part Number: 1224391-LMJ316BB7226 KLHT Category: Capacitors>Ceramic Capacitors Series: M Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): LMJ316BB7226KLHT.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: 587-4243-1,587-4243- 2,587-4243-6,CE LMJ316BB7226KLHT

Win Source Part Number: 1224391-LMJ316BB7226KLHT
Category: Capacitors>Ceramic Capacitors
Series: M
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 2,000
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): LMJ316BB7226KLHT.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: 587-4243-1,587-4243-2,587-4243-6,CE LMJ316BB7226KLHT

Buy Now Datasheet
Ceramic Capacitors - 587-4243-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4243-1-ND
Ceramic Capacitors 587-4243-1-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4243-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4243-6-ND
Ceramic Capacitors 587-4243-6-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4243-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4243-2-ND
Ceramic Capacitors 587-4243-2-ND
22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
LMJ316BB7226KLHT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT LMJ316BB7226KLHT
10V 22uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - LMJ316BB7226KLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LMJ316BB7226KLHT
Ceramic Capacitors LMJ316BB7226KLHT
CAP CER 22UF 10V X7R 1206

CAP CER 22UF 10V X7R 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden - 45Y0487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden
45Y0487
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden 45Y0487
CAP, AEC-Q200, 22UF, 10V, MLCC, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 22UF, 10V, MLCC, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden - 53AJ5874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden
53AJ5874
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden 53AJ5874
CAP, AEC-Q200, 22UF, 10V, MLCC, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 22UF, 10V, MLCC, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-LMJ316BB7226KLHT 1224391-LMJ316BB7226KLHT 587-4243-1-ND 587-4243-6-ND LMJ316BB7226KLHT LMJ316BB7226KLHT 45Y0487
Product Name SMD 22uF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1206; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E7 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17CF621K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers