470nH Unshielded Multilayer Inductor 200mA 500mOhm Max 0805 (2012 Metric)
SMD Ferrite Inductor 0.47uH 10% 200mA 0805 Product overview: LK2125R47K-T from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 200mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LK2125R47K-T can be used for catalog matching and distributor lookup.
SMD INDUCTOR 470NH 200MA 10% 125MHZ, FULL REEL; Inductance:470nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:125MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LK Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LK2125R47K-T-ND | 71-LK2125R47K-T | 83H9816 |
| Product Name | Fixed Inductors | SMD 0.47uH 200mA Inductor and Choke | Smd Inductor 470Nh 200Ma 10% 125Mhz, Full Reel; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Multilayer | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |