Manufacturer: Taiyo Yuden
Win Source Part Number: 1196496-LK1005R18K-T
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 180nH
Tolerance: ±10%
Frequency - Self Resonant: 150MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 760mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 10 at 25MHz
Current Rating (Amps): 25mA
Inductance Frequency - Test: 25MHz
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1196496-LK1005R18K-T |
| Product Name | Fixed Inductors - LK1005R18K-T |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Technology | Multilayer |
| Application | RF Choke |
| Inductance Range | 0.1800 microH |