The Taiyo Yuden lithium ion capacitor, part number 16AC2431, features a nominal capacitance of 100F and a maximum usable voltage of 3.8V at temperatures ranging from -30 to +70°C. It has a minimum usable voltage of 2.2V under the same temperature conditions. The capacitor is designed for low resistance applications, with an initial DCR of 60 mΩ maximum and a capacitance tolerance of ±15%. The operating temperature range extends to -30 to +85°C, with a maximum usable voltage of 3.5V and a minimum of 2.5V at this higher temperature. The capacitor is compliant with RoHS and REACH regulations, and is halogen-free. It is intended for use in general electronic equipment, including AV and office equipment, but is not recommended for applications requiring high safety and reliability standards. The dimensions of the capacitor are oÜ18.0 mm in diameter and 40.0 mm in length.
100F (EDLC) Supercapacitor 3.8V Radial, Can
CAP, LITHIUM ION, 100F, 3.8V; Voltage(DC):3.8V; Capacitance:100F; Discharge Current Max:-; ESR:-; Capacitance Tolerance:± 15%; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP LITH HYBRID 100F 15% 3.8V TH
CAPACITOR 100F 15% 3.8V T/H
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-5108-ND | 16AC2431 | LIC1840RS3R8107 | LIC1840RS3R8107 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, Lithium Ion, 100F, 3.8V; Voltage(Dc) Taiyo Yuden | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | |
| Capacitance Range | 1.00E8 microF | 1.00E8 microF | 1.00E8 microF | 1.00E8 microF |
| Capacitance Tolerance | 15 (+/- %) | 15 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can |