Taiyo Yuden Co., Ltd. Fixed Inductors LHL10TB470K

Description
47µH Unshielded Inductor 1.7A 93mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Unshielded Inductor 1.7A 93mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LHL10TB470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LHL10TB470K-ND
Fixed Inductors LHL10TB470K-ND
47µH Unshielded Inductor 1.7A 93mOhm Max Radial, Vertical Cylinder

47µH Unshielded Inductor 1.7A 93mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1131003-LHL10TB470K
Inductors, Coils, Chokes - Fixed Inductors 1131003-LHL10TB470K
Win Source Part Number: 1131003-LHL10TB470K Category: Inductors, Coils, Chokes>Fixed Inductors Series: LH, L Type Package: Tape & Box (TB) Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500 Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 6.2MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 93mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.433" Dia (11.00mm) Alternative Parts (Cross-Reference): LH L 10TB470K; LH LH L 10TB470K; LHL 10TB470K; LHL-10TB470K; LHLHL10TB470K; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 1.7 A Inductance Frequency - Test: 2.52 MHz HTSUS: 8504.50.8000 Mfr: Taiyo Yuden Other Names: LH LH L 10TB470K Product Status: Obsolete

Win Source Part Number: 1131003-LHL10TB470K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LH, L Type
Package: Tape & Box (TB)
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 500
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 6.2MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 93mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.433" Dia (11.00mm)
Alternative Parts (Cross-Reference): LH L 10TB470K; LH LH L 10TB470K; LHL 10TB470K; LHL-10TB470K; LHLHL10TB470K;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 2.52 MHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: LH LH L 10TB470K
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LHL10TB470K-ND 1131003-LHL10TB470K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers