Taiyo Yuden Co., Ltd. Fixed Inductors LHL10TB152J

Description
1.5mH Unshielded Inductor 300mA 2.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Inductor 300mA 2.7Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LHL10TB152J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LHL10TB152J-ND
Fixed Inductors LHL10TB152J-ND
1.5mH Unshielded Inductor 300mA 2.7Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Inductor 300mA 2.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LHL10TB152J-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details