Taiyo Yuden Co., Ltd. Fixed Inductors LHL08NB821K

Description
820µH Unshielded Inductor 300mA 2.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
820µH Unshielded Inductor 300mA 2.3Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LHL08NB821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LHL08NB821K-ND
Fixed Inductors LHL08NB821K-ND
820µH Unshielded Inductor 300mA 2.3Ohm Max Radial, Vertical Cylinder

820µH Unshielded Inductor 300mA 2.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LHL08NB821K-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers