Taiyo Yuden Co., Ltd. Fixed Inductors LHL06TB331K

Description
330µH Unshielded Inductor 120mA 3.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Inductor 120mA 3.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LHL06TB331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LHL06TB331K-ND
Fixed Inductors LHL06TB331K-ND
330µH Unshielded Inductor 120mA 3.1Ohm Max Radial, Vertical Cylinder

330µH Unshielded Inductor 120mA 3.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LHL06TB331K-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details