Taiyo Yuden Co., Ltd. Fixed Inductors LHL06NB470K

Description
47µH Unshielded Inductor 270mA 850mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Unshielded Inductor 270mA 850mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LHL06NB470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LHL06NB470K-ND
Fixed Inductors LHL06NB470K-ND
47µH Unshielded Inductor 270mA 850mOhm Max Radial, Vertical Cylinder

47µH Unshielded Inductor 270mA 850mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LHL06NB470K-ND
Product Name Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details