Manufacturer: Taiyo Yuden
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003570-LEM4532T470K
Inductance: 47 µH
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LEM4532T470KLEM4532T
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 10 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003570-LEM4532T470K |
| Product Name | OEM Parts - OEM Parts (J - L) - LEM4532T470K |