Taiyo Yuden Co., Ltd. Fixed Inductors - LEM2520TR82J LEM2520TR82J

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1052265-LEM2520TR82J Packaging: Reel - TR Type: Wirewound Current Rating: 260mA Inductance: 820nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 250MHz Frequency - Test: 25.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1052265-LEM2520TR82J Packaging: Reel - TR Type: Wirewound Current Rating: 260mA Inductance: 820nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 250MHz Frequency - Test: 25.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LEM2520TR82J
1052265-LEM2520TR82J
Fixed Inductors - LEM2520TR82J 1052265-LEM2520TR82J
Manufacturer: Taiyo Yuden Win Source Part Number: 1052265-LEM2520TR82J Packaging: Reel - TR Type: Wirewound Current Rating: 260mA Inductance: 820nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 30 @ 25.2MHz Frequency - Self Resonant: 250MHz Frequency - Test: 25.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Taiyo Yuden
Win Source Part Number: 1052265-LEM2520TR82J
Packaging: Reel - TR
Type: Wirewound
Current Rating: 260mA
Inductance: 820nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 250MHz
Frequency - Test: 25.2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1 Ohm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1052265-LEM2520TR82J
Product Name Fixed Inductors - LEM2520TR82J
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers