Taiyo Yuden Co., Ltd. Inductor, 10Uh, 150Ma, +10%, 32Mhz, Full Reel; Inductance Taiyo Yuden LBR2012T100K.

Description
INDUCTOR, 10UH, 150MA, +10%, 32MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:0.36ohm; Self Resonant Frequency Min:32MHz; DC Current Rating:150mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series RoHS Compliant: Yes
Description
INDUCTOR, 10UH, 150MA, +10%, 32MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:0.36ohm; Self Resonant Frequency Min:32MHz; DC Current Rating:150mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 150Ma, +10%, 32Mhz, Full Reel; Inductance Taiyo Yuden - 26AC1066 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 150Ma, +10%, 32Mhz, Full Reel; Inductance Taiyo Yuden
26AC1066
Inductor, 10Uh, 150Ma, +10%, 32Mhz, Full Reel; Inductance Taiyo Yuden 26AC1066
INDUCTOR, 10UH, 150MA, +10%, 32MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:0.36ohm; Self Resonant Frequency Min:32MHz; DC Current Rating:150mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series RoHS Compliant: Yes

INDUCTOR, 10UH, 150MA, +10%, 32MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:0.36ohm; Self Resonant Frequency Min:32MHz; DC Current Rating:150mA; Inductor Case Style:0805 [2012 Metric]; Product Range:LB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC1066
Product Name Inductor, 10Uh, 150Ma, +10%, 32Mhz, Full Reel; Inductance Taiyo Yuden
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers