Taiyo Yuden Co., Ltd. Inductance Taiyo Yuden LB2518T471K.

Description
Inductance:470µH; DC Resistance Max:13ohm; Self Resonant Frequency:-; DC Current Rating:25mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded RoHS Compliant: Yes
Datasheet
Description
Inductance:470µH; DC Resistance Max:13ohm; Self Resonant Frequency:-; DC Current Rating:25mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Taiyo Yuden - 23AC6134 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Taiyo Yuden
23AC6134
Inductance Taiyo Yuden 23AC6134
Inductance:470µH; DC Resistance Max:13ohm; Self Resonant Frequency:-; DC Current Rating:25mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshiel ded RoHS Compliant: Yes

Inductance:470µH; DC Resistance Max:13ohm; Self Resonant Frequency:-; DC Current Rating:25mA; Inductor Case / Package:1007 [2518 Metric]; Product Range:LB Series; Inductance Tolerance:± 10%; Inductor Construction:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC6134
Product Name Inductance Taiyo Yuden
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details