Taiyo Yuden Co., Ltd. 68uH 2.52MHz 0.05A Inductor and Choke LB2012T680M

Description
Inductor General Purpose Chip Wirewound 68uH 20% 2.52MHz Ferrite 0.05A 7.8Ohm DCR 0805 T/R Product overview: LB2012T680M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Chip Wirewound 68uH 20% 2.52MHz Ferrite 0.05A 7.8Ohm DCR 0805 T/R Product overview: LB2012T680M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68uH 2.52MHz 0.05A Inductor and Choke - 71-LB2012T680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 2.52MHz 0.05A Inductor and Choke
71-LB2012T680M
68uH 2.52MHz 0.05A Inductor and Choke 71-LB2012T680M
Inductor General Purpose Chip Wirewound 68uH 20% 2.52MHz Ferrite 0.05A 7.8Ohm DCR 0805 T/R Product overview: LB2012T680M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T680M can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Wirewound 68uH 20% 2.52MHz Ferrite 0.05A 7.8Ohm DCR 0805 T/R Product overview: LB2012T680M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370018-LB2012T680M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370018-LB2012T680M
Inductors, Coils, Chokes - Fixed Inductors 1370018-LB2012T680M
Win Source Part Number: 1370018-LB2012T680M Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: LSQB Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.057" (1.45mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 68 µH Current Rating (Amps): 50 mA Shielding: Unshielded DC Resistance (DCR): 7.8Ohm Max Frequency - Self Resonant: 10MHz Inductance Frequency - Test: 2.52 MHz

Win Source Part Number: 1370018-LB2012T680M
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: LSQB
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.057" (1.45mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 68 µH
Current Rating (Amps): 50 mA
Shielding: Unshielded
DC Resistance (DCR): 7.8Ohm Max
Frequency - Self Resonant: 10MHz
Inductance Frequency - Test: 2.52 MHz

Buy Now Datasheet
Fixed Inductors - LB2012T680M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB2012T680M
Fixed Inductors LB2012T680M
FIXED IND 68 UH 0.05A 7.8 OHM

FIXED IND 68 UH 0.05A 7.8 OHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LB2012T680M 1370018-LB2012T680M LB2012T680M
Product Name 68uH 2.52MHz 0.05A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 68 microH 68 microH 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details