Taiyo Yuden Co., Ltd. SMD 68uH Inductor and Choke LB2012T680K

Description
SMD Inductor 68uH 10% Ferrite 0805 Product overview: LB2012T680K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T680K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 68uH 10% Ferrite 0805 Product overview: LB2012T680K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T680K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uH Inductor and Choke
71-LB2012T680K
SMD 68uH Inductor and Choke 71-LB2012T680K
SMD Inductor 68uH 10% Ferrite 0805 Product overview: LB2012T680K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T680K can be used for catalog matching and distributor lookup.

SMD Inductor 68uH 10% Ferrite 0805 Product overview: LB2012T680K from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T680K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB2012T680K
1051615-LB2012T680K
Fixed Inductors - LB2012T680K 1051615-LB2012T680K
Manufacturer: Taiyo Yuden Win Source Part Number: 1051615-LB2012T680K Packaging: Reel - TR Type: Wirewound Current Rating: 50mA Inductance: 68μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Frequency - Self Resonant: 10MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6 Ohm Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1051615-LB2012T680K
Packaging: Reel - TR
Type: Wirewound
Current Rating: 50mA
Inductance: 68μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Frequency - Self Resonant: 10MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6 Ohm
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Fixed Inductors - 587-2450-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2450-6-ND
Fixed Inductors 587-2450-6-ND
68µH Unshielded Wirewound Inductor 50mA 6Ohm 0805 (2012 Metric)

68µH Unshielded Wirewound Inductor 50mA 6Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2450-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2450-1-ND
Fixed Inductors 587-2450-1-ND
68µH Unshielded Wirewound Inductor 50mA 6Ohm 0805 (2012 Metric)

68µH Unshielded Wirewound Inductor 50mA 6Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 587-2450-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2450-2-ND
Fixed Inductors 587-2450-2-ND
68µH Unshielded Wirewound Inductor 50mA 6Ohm 0805 (2012 Metric)

68µH Unshielded Wirewound Inductor 50mA 6Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - LB2012T680K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB2012T680K
Fixed Inductors LB2012T680K
FIXED IND 68UH 50MA 6 OHM SMD

FIXED IND 68UH 50MA 6 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LB2012T680K 1051615-LB2012T680K 587-2450-6-ND LB2012T680K
Product Name SMD 68uH Inductor and Choke Fixed Inductors - LB2012T680K Fixed Inductors Fixed Inductors
Core Material Ferrite
Inductance Range 68 microH 68 microH 68 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details